Universal Cutting Tools, Inc. Extension Pipe Tap 126K-3/8-18-12 126K-3/8-18-12

Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand
Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Extension Pipe Tap 126K-3/8-18-12 - 126K-3/8-18-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Extension Pipe Tap 126K-3/8-18-12
126K-3/8-18-12
Extension Pipe Tap 126K-3/8-18-12 126K-3/8-18-12
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 126K-3/8-18-12
Product Name Extension Pipe Tap 126K-3/8-18-12
Type Extension Tap; Interrupted Thread Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M20
Thread Form Metric
Overall Length 4.41 inch (112 mm)
View Details
M2.3x0.4 Fluteless Tap SP - T10308FL - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap; Fluteless Tap
Other Size Specifications M2.3
Thread Form M
View Details
Tap - Non Metric - 68036 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size # 6
Thread Form UNC
View Details
5-40 High Speed Steel Combined Taps And Drills - 16142 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 5
Overall Length 1.94 inch (49.21 mm)
View Details