Universal Cutting Tools, Inc. Extension Pipe Tap 126K-1/4-18-12 126K-1/4-18-12

Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand
Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Extension Pipe Tap 126K-1/4-18-12 - 126K-1/4-18-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Extension Pipe Tap 126K-1/4-18-12
126K-1/4-18-12
Extension Pipe Tap 126K-1/4-18-12 126K-1/4-18-12
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 126K-1/4-18-12
Product Name Extension Pipe Tap 126K-1/4-18-12
Type Extension Tap; Interrupted Thread Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form BA; BA
Overall Length 1.75 inch (44.5 mm)
View Details
M9x0.5 Tap Set - T12001X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Other Size Specifications M9
Thread Form M
View Details
Tap - Non Metric - 68040 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size # 10
Thread Form UNC
View Details
12-24 Spiral Point Taps Machine Screw Sizes - 15913 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 12
View Details