Universal Cutting Tools, Inc. Extension Pipe Tap 126K-1/2-14-12 126K-1/2-14-12

Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand
Description
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Extension Pipe Tap 126K-1/2-14-12 - 126K-1/2-14-12 - Universal Cutting Tools, Inc.
Warren, MI, USA
Extension Pipe Tap 126K-1/2-14-12
126K-1/2-14-12
Extension Pipe Tap 126K-1/2-14-12 126K-1/2-14-12
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 126K-1/2-14-12
Product Name Extension Pipe Tap 126K-1/2-14-12
Type Extension Tap; Interrupted Thread Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details
Tap - Non Metric - 68049 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
M7x1 Fluteless Tap - T11608FL - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Fluteless Tap
Other Size Specifications M7
Thread Form M
View Details