E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40 20270

Description
E-Z LOK™ 4-40 STI Tap Unlike “standard” taps, E-Z LOK™ STI taps create large, oversized threads that are specifically meant for E-Z Coil™ threaded inserts. When installing the insert, the threads that are cut by the 4-40 STI tap fit the E-Z Coil™ insert into the specific thread size. These unique taps are ideal for tapping holes in soft metals that require robust threaded inserts. The 4-40 STI tap is designed for long-lasting durability and is made out of high speed steel (HSS). Features These sturdy taps make large-sized threaded holes to hold helical screw thread inserts. Applications: Preparing a slightly larger thread for installation of E-Z Coil
Description
E-Z LOK™ 4-40 STI Tap Unlike “standard” taps, E-Z LOK™ STI taps create large, oversized threads that are specifically meant for E-Z Coil™ threaded inserts. When installing the insert, the threads that are cut by the 4-40 STI tap fit the E-Z Coil™ insert into the specific thread size. These unique taps are ideal for tapping holes in soft metals that require robust threaded inserts. The 4-40 STI tap is designed for long-lasting durability and is made out of high speed steel (HSS). Features These sturdy taps make large-sized threaded holes to hold helical screw thread inserts. Applications: Preparing a slightly larger thread for installation of E-Z Coil

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40 - 20270 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40
20270
E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40 20270
E-Z LOK™ 4-40 STI Tap Unlike “standard” taps, E-Z LOK™ STI taps create large, oversized threads that are specifically meant for E-Z Coil™ threaded inserts. When installing the insert, the threads that are cut by the 4-40 STI tap fit the E-Z Coil™ insert into the specific thread size. These unique taps are ideal for tapping holes in soft metals that require robust threaded inserts. The 4-40 STI tap is designed for long-lasting durability and is made out of high speed steel (HSS). Features These sturdy taps make large-sized threaded holes to hold helical screw thread inserts. Applications: Preparing a slightly larger thread for installation of E-Z Coil

E-Z LOK™ 4-40 STI Tap

Unlike “standard” taps, E-Z LOK™ STI taps create large, oversized threads that are specifically meant for E-Z Coil™ threaded inserts.

When installing the insert, the threads that are cut by the 4-40 STI tap fit the E-Z Coil™ insert into the specific thread size. These unique taps are ideal for tapping holes in soft metals that require robust threaded inserts.

The 4-40 STI tap is designed for long-lasting durability and is made out of high speed steel (HSS).


Features

  • These sturdy taps make large-sized threaded holes to hold helical screw thread inserts.

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 20270
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 3.94 inch (100 mm)
View Details
6-32 Hand Taps Machine Screw Sizes - 12230 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 6
View Details
M6x1+0.002 Spiral Point Tap - T07306SP2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-24 - 20670 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
Thread Form STI
View Details