Universal Cutting Tools, Inc. Extension Pipe Tap 125K-1/4-18-6 125K-1/4-18-6

Description
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand
Description
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Extension Pipe Tap 125K-1/4-18-6 - 125K-1/4-18-6 - Universal Cutting Tools, Inc.
Warren, MI, USA
Extension Pipe Tap 125K-1/4-18-6
125K-1/4-18-6
Extension Pipe Tap 125K-1/4-18-6 125K-1/4-18-6
Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Extension Pipe Tap - Regular Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 125K-1/4-18-6
Product Name Extension Pipe Tap 125K-1/4-18-6
Type Extension Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
Hand Tap 100K-T 1-3/8-6 - 100K-1-3/8-6-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1 3/8"
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details