Universal Cutting Tools, Inc. Taper Pipe Tap 115K-1-1/2 115K-1-1/2

Description
Taper Pipe Tap - Interrupted Thread - Korean Brand
Description
Taper Pipe Tap - Interrupted Thread - Korean Brand

Suppliers

Company
Product
Description
Supplier Links
Taper Pipe Tap 115K-1-1/2 - 115K-1-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Pipe Tap 115K-1-1/2
115K-1-1/2
Taper Pipe Tap 115K-1-1/2 115K-1-1/2
Taper Pipe Tap - Interrupted Thread - Korean Brand

Taper Pipe Tap - Interrupted Thread - Korean Brand

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 115K-1-1/2
Product Name Taper Pipe Tap 115K-1-1/2
Type Interrupted Thread Tap; Pipe Tap (Taper)
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Short machine
Thread Form Pg
Overall Length 2.76 inch (70 mm)
View Details
Hand Tap 100K-B 1-3/8-6 - 100K-1-3/8-6-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1 3/8"
View Details
M4x0.7 Fluteless Tap - T10858FL - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Fluteless Tap
Nominal ISO Size M4
Thread Form M
View Details