Universal Cutting Tools, Inc. Hand Tap 105K-3/8-16 105K-3/8-16

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-3/8-16 - 105K-3/8-16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-3/8-16
105K-3/8-16
Hand Tap 105K-3/8-16 105K-3/8-16
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-3/8-16
Product Name Hand Tap 105K-3/8-16
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 455992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Point Tap; Spiral point
Nominal ISO Size M5
Thread Form Metric
View Details
Taper Pipe Tap 110K-1-1/2 - 110K-1-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 1 1/2"
Thread Length 1.75 inch (44.45 mm)
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
M10x1.5+0.015 Spiral Flute Tap - T07407SF15 - Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M10
Thread Form M
View Details