Universal Cutting Tools, Inc. Hand Tap 105K-1/2-13 105K-1/2-13

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-1/2-13 - 105K-1/2-13 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-1/2-13
105K-1/2-13
Hand Tap 105K-1/2-13 105K-1/2-13
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-1/2-13
Product Name Hand Tap 105K-1/2-13
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications MF12
Thread Form Metric Fine
Overall Length 3.31 inch (84 mm)
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40 - 20270 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 4
Thread Form STI
View Details
Hand Tap 105K-4-36 - 105K-4-36 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details