Universal Cutting Tools, Inc. Hand Tap 105K-1/4-28 105K-1/4-28

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-1/4-28 - 105K-1/4-28 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-1/4-28
105K-1/4-28
Hand Tap 105K-1/4-28 105K-1/4-28
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-1/4-28
Product Name Hand Tap 105K-1/4-28
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M2
Thread Form Metric
Overall Length 1.77 inch (45 mm)
View Details
4-36 Hand Taps Machine Screw Sizes - 11223 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 4
View Details
M6x1 Left Hand Spiral Point Tap - T11406SPLH - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 2-56 - 20070 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 2
Thread Form STI
View Details