Universal Cutting Tools, Inc. Hand Tap 105K-1/4-20 105K-1/4-20

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-1/4-20 - 105K-1/4-20 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-1/4-20
105K-1/4-20
Hand Tap 105K-1/4-20 105K-1/4-20
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-1/4-20
Product Name Hand Tap 105K-1/4-20
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.09 inch (53 mm)
View Details
Tap - Non Metric - 68084 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/2"
View Details
M2.3x0.4 Spiral Flute Tap SP - T10307SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Other Size Specifications M2.3
Thread Form M
View Details