Universal Cutting Tools, Inc. Hand Tap 100K-T 8-32 100K-8-32-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 8-32 - 100K-8-32-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 8-32
100K-8-32-T
Hand Tap 100K-T 8-32 100K-8-32-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-8-32-T
Product Name Hand Tap 100K-T 8-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
Hand Tap 100K-T 9/16-12 - 100K-9/16-12-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Other Size Specifications 9/16"
View Details
12-28 Spiral Point Taps Machine Screw Sizes - 16032 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 12
View Details