Universal Cutting Tools, Inc. Hand Tap 100K-B 7/8-9 100K-7/8-9-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 7/8-9 - 100K-7/8-9-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 7/8-9
100K-7/8-9-B
Hand Tap 100K-B 7/8-9 100K-7/8-9-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-7/8-9-B
Product Name Hand Tap 100K-B 7/8-9
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M24
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
Tap - Non Metric - 68084 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/2"
View Details
M8x1.25 DIN376 Spiral Point Tin Tap - T02256SP - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M8
Thread Form M
View Details