Universal Cutting Tools, Inc. Hand Tap 100K-T 7/16-20 100K-7/16-20-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 7/16-20 - 100K-7/16-20-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 7/16-20
100K-7/16-20-T
Hand Tap 100K-T 7/16-20 100K-7/16-20-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-7/16-20-T
Product Name Hand Tap 100K-T 7/16-20
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
Hand Tap 105-8-32 - 105-8-32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 8
View Details
Cutting Taps - CoroTap 100 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.3500 to 1.5 inch (8.89 to 38 mm)
View Details