Universal Cutting Tools, Inc. Hand Tap 100K-B 5/16-18 100K-5/16-18-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 5/16-18 - 100K-5/16-18-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 5/16-18
100K-5/16-18-B
Hand Tap 100K-B 5/16-18 100K-5/16-18-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-5/16-18-B
Product Name Hand Tap 100K-B 5/16-18
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form UNC; UNC
Overall Length 2.28 inch (58 mm)
View Details
2-56 Hand Taps Machine Screw Sizes - 10312 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details
Tap - Non Metric - 68041 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
Hand Tap 100K-B 8-32 - 100K-8-32-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 8
View Details