Universal Cutting Tools, Inc. Hand Tap 100K-B 4-40 100K-4-40-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 4-40 - 100K-4-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 4-40
100K-4-40-B
Hand Tap 100K-B 4-40 100K-4-40-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-4-40-B
Product Name Hand Tap 100K-B 4-40
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 1.73 inch (44 mm)
View Details
Tap - Non Metric - 68047 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 1/4"
View Details
M2.6x0.45 Spiral Flute Tap SP - T10457SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Other Size Specifications M2.6
Thread Form M
View Details