E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 41970

Description
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil
Description
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 - 41970 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5
41970
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 41970
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5

Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts.

During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert.

E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements.


Features

  • These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired.

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 41970
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Nominal ISO Size M4
Overall Length 1.77 inch (45 mm)
View Details
Hand Tap 100K-T 1-1/4-12 - 100K-1-1/4-12-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1 1/4"
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M18-1.5 - 51375 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M18
Thread Form STI
View Details
1-72 Hand Taps Machine Screw Sizes - 10223 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 1
View Details