Universal Cutting Tools, Inc. Hand Tap 100K-T 3/8-24 100K-3/8-24-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 3/8-24 - 100K-3/8-24-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 3/8-24
100K-3/8-24-T
Hand Tap 100K-T 3/8-24 100K-3/8-24-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/8-24-T
Product Name Hand Tap 100K-T 3/8-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute
Nominal ISO Size M20
Thread Form Metric fine
View Details
Hand Tap 105-1-14 - 105-1-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
M6x1 Left Hand Spiral Point Tap - T11406SPLH - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M6
Thread Form M
View Details