E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 30670

Description
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil
Description
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 - 30670 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32
30670
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 30670
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32

Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts.

During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert.

E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements.


Features

  • These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired.

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 30670
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6734702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thread Form Metric
View Details
M7x1.25 Taper Lead Tap - T11654T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Other Size Specifications M7
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 3-48 - 20170 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 3
Thread Form STI
View Details
Cold Forming Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Cold Forming Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details