Universal Cutting Tools, Inc. Hand Tap 100K-B 3/8-24 100K-3/8-24-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 3/8-24 - 100K-3/8-24-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 3/8-24
100K-3/8-24-B
Hand Tap 100K-B 3/8-24 100K-3/8-24-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-3/8-24-B
Product Name Hand Tap 100K-B 3/8-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Size Specifications MF10 mm
Thread Form Metric Fine
Overall Length 2.76 inch (70 mm)
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
M12x1.75+0.015 Spiral Point Tap - T07456SP15 - Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M12
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-32 - 30670 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
Thread Form STI
View Details