Universal Cutting Tools, Inc. Hand Tap 100K-T 2-56 100K-2-56-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 2-56 - 100K-2-56-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 2-56
100K-2-56-T
Hand Tap 100K-T 2-56 100K-2-56-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-2-56-T
Product Name Hand Tap 100K-T 2-56
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Nominal ISO Size M10
Thread Form Metric
View Details
Hand Tap 100K-B 10-32 - 100K-10-32-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details
10-24 High Speed Steel Combined Taps And Drills - 16148 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 10
Overall Length 2.38 inch (60.32 mm)
View Details