Universal Cutting Tools, Inc. Hand Tap 100K-T 1-3/8-6 100K-1-3/8-6-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 1-3/8-6 - 100K-1-3/8-6-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 1-3/8-6
100K-1-3/8-6-T
Hand Tap 100K-T 1-3/8-6 100K-1-3/8-6-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-3/8-6-T
Product Name Hand Tap 100K-T 1-3/8-6
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.76 inch (70 mm)
View Details
M16x2 DIN376 Spiral Flute Tap - T03407SF - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M16
Thread Form M
View Details
Hand Tap 100K-P 5/8-18 - 100K-5/8-18-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/8"
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details