Universal Cutting Tools, Inc. Hand Tap 100K-P 1-3/8-6 100K-1-3/8-6-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 1-3/8-6 - 100K-1-3/8-6-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 1-3/8-6
100K-1-3/8-6-P
Hand Tap 100K-P 1-3/8-6 100K-1-3/8-6-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-3/8-6-P
Product Name Hand Tap 100K-P 1-3/8-6
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 193595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M27
Thread Form Metric
Overall Length 5.14 inch (130 mm)
View Details
M5x0.8+0.001 Spiral Flute Tap - T07257SF1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M5
Thread Form M
View Details
Tap - Non Metric - 68080 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 3/8"
View Details
5-44 Hand Taps Machine Screw Sizes - 12013 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 5
View Details