Universal Cutting Tools, Inc. Hand Tap 100K-P 1-14 100K-1-14-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 1-14 - 100K-1-14-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 1-14
100K-1-14-P
Hand Tap 100K-P 1-14 100K-1-14-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-14-P
Product Name Hand Tap 100K-P 1-14
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 2.09 inch (53 mm)
View Details
Tap - Non Metric - 68049 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
M2.5x0.45 Tap Set - T10401X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Nominal ISO Size M2.5
Thread Form M
View Details