Universal Cutting Tools, Inc. Hand Tap 100-B 3/8-24 100-3/8-24-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100-B 3/8-24 - 100-3/8-24-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100-B 3/8-24
100-3/8-24-B
Hand Tap 100-B 3/8-24 100-3/8-24-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100-3/8-24-B
Product Name Hand Tap 100-B 3/8-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 215568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details
Multi-Purpose Purpose Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Hand Tap
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Taper Pipe Tap 110-1-1/2 - 110-1-1/2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Pipe Tap (Taper)
Nominal SAE Size 1 1/2"
Thread Length 1.75 inch (44.45 mm)
View Details