Universal Air Filter Company Outside Plant Filters

Description
Eliminate dust, water, wind driven rain and salt fog ingress High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust, water, wind driven rain and salt fog out of electronics enclosures that use fresh air and direct air cooling systems. Cabinets for copper, fiber, coax, ADSL, wireless, and power applications can now use outside air vented cooling systems in place of costly, inefficient closed air-to-air heat exchangers. High efficiency outside plant filters allow designers to utilize ambient air to cool vented systems, increasing efficiency and reducing operating costs compared to closed systems with limited heat dissipation capacity, higher overall equipment cost and higher operating costs associated with condenser-equipped air conditioning systems. Outside Plant filters provide superior water and airborne contaminant protection in compliance with stringent industry standards including GR 487, NEMA, and IP enclosure standards. UAF’s unique design includes a cleanable/replaceabl e pre-filter to extend the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments. Outside Plant membrane filters can help to meet the following enclosure ratings: Telcordia GR-487-CORE IP Ratings: IP50, IP51, IP52, IP54, IP55 NEMA Ratings: NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 5, NEMA 6
Description
Eliminate dust, water, wind driven rain and salt fog ingress High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust, water, wind driven rain and salt fog out of electronics enclosures that use fresh air and direct air cooling systems. Cabinets for copper, fiber, coax, ADSL, wireless, and power applications can now use outside air vented cooling systems in place of costly, inefficient closed air-to-air heat exchangers. High efficiency outside plant filters allow designers to utilize ambient air to cool vented systems, increasing efficiency and reducing operating costs compared to closed systems with limited heat dissipation capacity, higher overall equipment cost and higher operating costs associated with condenser-equipped air conditioning systems. Outside Plant filters provide superior water and airborne contaminant protection in compliance with stringent industry standards including GR 487, NEMA, and IP enclosure standards. UAF’s unique design includes a cleanable/replaceabl e pre-filter to extend the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments. Outside Plant membrane filters can help to meet the following enclosure ratings: Telcordia GR-487-CORE IP Ratings: IP50, IP51, IP52, IP54, IP55 NEMA Ratings: NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 5, NEMA 6

Suppliers

Company
Product
Description
Supplier Links
Outside Plant Filters -  - Universal Air Filter Company
Sauget, IL, USA
Outside Plant Filters
Outside Plant Filters
Eliminate dust, water, wind driven rain and salt fog ingress High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust, water, wind driven rain and salt fog out of electronics enclosures that use fresh air and direct air cooling systems. Cabinets for copper, fiber, coax, ADSL, wireless, and power applications can now use outside air vented cooling systems in place of costly, inefficient closed air-to-air heat exchangers. High efficiency outside plant filters allow designers to utilize ambient air to cool vented systems, increasing efficiency and reducing operating costs compared to closed systems with limited heat dissipation capacity, higher overall equipment cost and higher operating costs associated with condenser-equipped air conditioning systems. Outside Plant filters provide superior water and airborne contaminant protection in compliance with stringent industry standards including GR 487, NEMA, and IP enclosure standards. UAF’s unique design includes a cleanable/replaceabl e pre-filter to extend the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments. Outside Plant membrane filters can help to meet the following enclosure ratings: Telcordia GR-487-CORE IP Ratings: IP50, IP51, IP52, IP54, IP55 NEMA Ratings: NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 5, NEMA 6

Eliminate dust, water, wind driven rain and salt fog ingress

High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct air cooling systems for electronics equipment protection. Custom Outside Plant Air Filters keep dust, water, wind driven rain and salt fog out of electronics enclosures that use fresh air and direct air cooling systems. Cabinets for copper, fiber, coax, ADSL, wireless, and power applications can now use outside air vented cooling systems in place of costly, inefficient closed air-to-air heat exchangers.

High efficiency outside plant filters allow designers to utilize ambient air to cool vented systems, increasing efficiency and reducing operating costs compared to closed systems with limited heat dissipation capacity, higher overall equipment cost and higher operating costs associated with condenser-equipped air conditioning systems. Outside Plant filters provide superior water and airborne contaminant protection in compliance with stringent industry standards including GR 487, NEMA, and IP enclosure standards. UAF’s unique design includes a cleanable/replaceable pre-filter to extend the life of the high-efficiency media, in a single, low-cost, integrated assembly.

In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments.

Outside Plant membrane filters can help to meet the following enclosure ratings:

Telcordia GR-487-CORE

IP Ratings: IP50, IP51, IP52, IP54, IP55

NEMA Ratings: NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 5, NEMA 6

Supplier's Site

Technical Specifications

  Universal Air Filter Company
Product Category Air Filters (industrial)
Product Name Outside Plant Filters
Applications Direct Air Cooling Systems for Electronics Equipment Protection, Communications/Telecom, Computer Networking, Military/Defense, Industrial Machinery
Construction Panel Air Filters; (Frame / Assembly); HEPA / ULPA
Media Type Fiberglass; UPE Membrane (ultra high molecular weight polyethylene with microglass backer); HEPA grade
Frame / Assembly Material Aluminum
Features Pre-Filter Included; Replaceable Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Filter Media (HGFM) - HBY-HGFM-5 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details
80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details