Universal Air Filter Company Datasheets for Air Filters (industrial)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more
| Product Name | Notes |
|---|---|
| Customized frame profiles allow optimal filter integration Windowpane air filters are the ideal solution to meet the low profile and edge-to-edge filter needs of communicationselectr onicsapplications. Windowpanes helptelecom/datacome lectronics designers... | |
| Disposable Media Polyester air filters offer high dust arrestance and low resistance when installed inelectronics,comput er,telecom,datacom,m edicaland general purpose equipment - where disposable filters are most appropriate. Some models are... | |
| Eliminate dust, water, wind driven rain and salt fog ingress High efficiency, low pressure drop membrane air filters are the answer for enclosure engineers looking to take advantage of direct... | |
| Fire-block meets stringent flame safety standards Custom PyroCide Vent Panels are the ideal solution forelectronicsenclos ure applications required to meet stringent flame safety standards. Custom PyroCide Vent Panels are aluminum... | |
| Flexible Non-Conductive Filtration Flex-Frame air filters use flexible, flame retardant, polypropylene plastic frames. The frames are laser cut to specification allowing virtually any frame profile to meet the needs of... | |
| High dust arrestance, low pressure drop washable media Uni-Foam fan air filters are designed to provide high dust arrestance where a permanent, cleanable filter is required inmedical equipment,electronic s,computer,telecom,d atacomand... | |
| High dust holding, industrial strength filters Polyfold industrial air filters are excellent for general purpose filtration where high dust-holding capacity and low resistance are important. Uni-Foam and Quadrafoam™ media are... | |
| High efficiency pleated media eliminates airborne particles HVAC systems and commercial/industria l enclosures are exposed to a variety of airborne particles including dust, mold, and pollen. Removing these particles with... | |
| High performance shielding solutions Custom EMI vent panels are the ideal solution for electronics enclosure applications with high frequencies and limited space. Products are configured with aluminum honeycomb and provide... | |
| Protect equipment with fire resistant, cleanable filters Quadrafoam™ air filters offer low pressure drop, fire resistance, and the ability to capture large amounts of airborne dust in industrial enclosure applications. | |
| Reduce water ingress and other airborne mist. Hydrophobic Mesh water-repellant air filters offer a low pressure drop, cost-effective alternative to expensive, more air flow restrictive membrane media. This hydrophobic filter... | |
| Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for... | |
| Superior shielding and filtration performance The new Dual EMI Honeycomb air filter provides superior shielding against electromagnetic interference and is specially designed for electronics,telecom and datacom, and military electronics equipment. | |
| Polypropylene Mesh Media is a washable and highly durable alternative to disposable filters and other cleanable media. Electrostatic media features a triboelectric charge as an inherent property for enhanced attraction... |