17288 -- MEASURING STAGES
Unitron Ltd.
Measuring Stages
17288
Technical Specifications
|
Product Category
|
Linear Slides and Linear Stages |
|
Product Number
|
17288 |
|
Product Name
|
Measuring Stages |
|
Axis Configuration
|
X-Y Axes
|
|
Stroke or X-Axis Travel
|
2 inch (50.8 mm)
|
|
Y-Axis Travel
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load
0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Yaskawa America, Inc. - Motion Division
Axis Configuration
X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel
4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed
157 in/sec (240 m/min)
View Details
Axis Configuration
X Axis Only
Drive Type
Ball Screw
View Details