Sensitech, Inc. TempTale®RF

Description
The TempTale®RF (TTRF) temperature monitor is part of Sensitech's family of precision devices designed to track and collect time and temperature data about temperature-sensitiv e shipments. These highly reliable, wireless monitors collect and store temperatures for a wide array of in-transit and storage applications. TTRF is designed with configurable time and temperature limits to trigger time-out-of-range alerts, along with an easy-to-read LCD screen for immediate shipment evaluation. Use our RF monitor to: Measure and store ambient temperature data at set intervals Set alarm limits Read information via LCD display Start or stop data collection using the front panel buttons Store and record location information when other ColdStream® RF Infrastructure components are detected Operate within the 915 MHz or 868 MHz ISM band for efficient transmission in high water content product situations Leverage reader-talk-first mode -- monitors will not transmit until they are in the vicinity of an active ColdStream Infrastructure component (i.e., an operational TTRF Gateway and/or TTRF Repeater); this functionality is required for air transit Features and Benefits Wireless downloads automate data collection and communication for increased operational efficiencies -- no monitor retrieval or data conditioning required Comprehensive time, temperature, and location information deliver a broader picture of the cold chain process Secure, validated, and centralized data management allows information to be shared among partners Automated alarming and alerting improves quality, reduces waste, and enables receivers to prioritize and focus resources appropriately Tailored, robust reporting facilitates sound decision making
Datasheet
Description
The TempTale®RF (TTRF) temperature monitor is part of Sensitech's family of precision devices designed to track and collect time and temperature data about temperature-sensitiv e shipments. These highly reliable, wireless monitors collect and store temperatures for a wide array of in-transit and storage applications. TTRF is designed with configurable time and temperature limits to trigger time-out-of-range alerts, along with an easy-to-read LCD screen for immediate shipment evaluation. Use our RF monitor to: Measure and store ambient temperature data at set intervals Set alarm limits Read information via LCD display Start or stop data collection using the front panel buttons Store and record location information when other ColdStream® RF Infrastructure components are detected Operate within the 915 MHz or 868 MHz ISM band for efficient transmission in high water content product situations Leverage reader-talk-first mode -- monitors will not transmit until they are in the vicinity of an active ColdStream Infrastructure component (i.e., an operational TTRF Gateway and/or TTRF Repeater); this functionality is required for air transit Features and Benefits Wireless downloads automate data collection and communication for increased operational efficiencies -- no monitor retrieval or data conditioning required Comprehensive time, temperature, and location information deliver a broader picture of the cold chain process Secure, validated, and centralized data management allows information to be shared among partners Automated alarming and alerting improves quality, reduces waste, and enables receivers to prioritize and focus resources appropriately Tailored, robust reporting facilitates sound decision making
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TempTale®RF -  - Sensitech, Inc.
Beverly, MA, USA
TempTale®RF
TempTale®RF
The TempTale®RF (TTRF) temperature monitor is part of Sensitech's family of precision devices designed to track and collect time and temperature data about temperature-sensitiv e shipments. These highly reliable, wireless monitors collect and store temperatures for a wide array of in-transit and storage applications. TTRF is designed with configurable time and temperature limits to trigger time-out-of-range alerts, along with an easy-to-read LCD screen for immediate shipment evaluation. Use our RF monitor to: Measure and store ambient temperature data at set intervals Set alarm limits Read information via LCD display Start or stop data collection using the front panel buttons Store and record location information when other ColdStream® RF Infrastructure components are detected Operate within the 915 MHz or 868 MHz ISM band for efficient transmission in high water content product situations Leverage reader-talk-first mode -- monitors will not transmit until they are in the vicinity of an active ColdStream Infrastructure component (i.e., an operational TTRF Gateway and/or TTRF Repeater); this functionality is required for air transit Features and Benefits Wireless downloads automate data collection and communication for increased operational efficiencies -- no monitor retrieval or data conditioning required Comprehensive time, temperature, and location information deliver a broader picture of the cold chain process Secure, validated, and centralized data management allows information to be shared among partners Automated alarming and alerting improves quality, reduces waste, and enables receivers to prioritize and focus resources appropriately Tailored, robust reporting facilitates sound decision making

The TempTale®RF (TTRF) temperature monitor is part of Sensitech's family of precision devices designed to track and collect time and temperature data about temperature-sensitive shipments. These highly reliable, wireless monitors collect and store temperatures for a wide array of in-transit and storage applications. TTRF is designed with configurable time and temperature limits to trigger time-out-of-range alerts, along with an easy-to-read LCD screen for immediate shipment evaluation.

Use our RF monitor to:

  • Measure and store ambient temperature data at set intervals
  • Set alarm limits
  • Read information via LCD display
  • Start or stop data collection using the front panel buttons
  • Store and record location information when other ColdStream® RF Infrastructure components are detected
  • Operate within the 915 MHz or 868 MHz ISM band for efficient transmission in high water content product situations
  • Leverage reader-talk-first mode -- monitors will not transmit until they are in the vicinity of an active ColdStream Infrastructure component (i.e., an operational TTRF Gateway and/or TTRF Repeater); this functionality is required for air transit

Features and Benefits

  • Wireless downloads automate data collection and communication for increased operational efficiencies -- no monitor retrieval or data conditioning required
  • Comprehensive time, temperature, and location information deliver a broader picture of the cold chain process
  • Secure, validated, and centralized data management allows information to be shared among partners
  • Automated alarming and alerting improves quality, reduces waste, and enables receivers to prioritize and focus resources appropriately
  • Tailored, robust reporting facilitates sound decision making
Supplier's Site Datasheet

Technical Specifications

  Sensitech, Inc.
Product Category Data Acquisition
Product Name TempTale®RF
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Relay Output
View Details
 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details