United Technologies Corporation Enclosure RLCM/B

Description
SEMI-FLUSH WALL BOX - FOR REMOTE LCD COMMAND MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
SEMI-FLUSH WALL BOX - FOR REMOTE LCD COMMAND MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 61265375 - Radwell International
Willingboro, NJ, United States
Enclosure
61265375
Enclosure 61265375
SEMI-FLUSH WALL BOX - FOR REMOTE LCD COMMAND MODULE. FREE 2 YEAR RADWELL WARRANTY

SEMI-FLUSH WALL BOX - FOR REMOTE LCD COMMAND MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 61265375
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.51 inch (140 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers