United Technologies Corporation Filter/Dryer P502-8163S

Description
FILTER DRIER, LIQUID LINE, 3/8 INCH ODF INLET/OUTLET SIZE, 16 CUBIC INCH CAPACITY, 680 PSIG, 20 MICRON, 0.4 INCH SOLDER SPROCKET DEPTH, SOLDER CONNECTION, MONO-DIRECTIONAL, COMPACTED BEAD/COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER DRIER, LIQUID LINE, 3/8 INCH ODF INLET/OUTLET SIZE, 16 CUBIC INCH CAPACITY, 680 PSIG, 20 MICRON, 0.4 INCH SOLDER SPROCKET DEPTH, SOLDER CONNECTION, MONO-DIRECTIONAL, COMPACTED BEAD/COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 127601420 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
127601420
Filter/Dryer 127601420
FILTER DRIER, LIQUID LINE, 3/8 INCH ODF INLET/OUTLET SIZE, 16 CUBIC INCH CAPACITY, 680 PSIG, 20 MICRON, 0.4 INCH SOLDER SPROCKET DEPTH, SOLDER CONNECTION, MONO-DIRECTIONAL, COMPACTED BEAD/COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FILTER DRIER, LIQUID LINE, 3/8 INCH ODF INLET/OUTLET SIZE, 16 CUBIC INCH CAPACITY, 680 PSIG, 20 MICRON, 0.4 INCH SOLDER SPROCKET DEPTH, SOLDER CONNECTION, MONO-DIRECTIONAL, COMPACTED BEAD/COPPER MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 127601420
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
80mm Plastic Fan Filter Assembly with 30PPI Media - 09325-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details