United Technologies Corporation Horn K-1

Description
RESONATING PROJECTOR AIR HORN TYPE 16.5 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING, HAZARDOUS LOCATION APPLICATION PIPE MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL 114 DB AT 100 FT SOUND INTENSITY 311 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIE-CAST ALUMINUM PROJECTOR MATERIAL DIAPHRAGM MATERIAL STAINLESS STEEL AIR CONSUMPTION 0.50 CU FT
Datasheet
Description
RESONATING PROJECTOR AIR HORN TYPE 16.5 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING, HAZARDOUS LOCATION APPLICATION PIPE MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL 114 DB AT 100 FT SOUND INTENSITY 311 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIE-CAST ALUMINUM PROJECTOR MATERIAL DIAPHRAGM MATERIAL STAINLESS STEEL AIR CONSUMPTION 0.50 CU FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn K-1
RESONATING PROJECTOR AIR HORN TYPE 16.5 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING, HAZARDOUS LOCATION APPLICATION PIPE MOUNTING DIE-CAST ALUMINUM HOUSING MATERIAL 114 DB AT 100 FT SOUND INTENSITY 311 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIE-CAST ALUMINUM PROJECTOR MATERIAL DIAPHRAGM MATERIAL STAINLESS STEEL AIR CONSUMPTION 0.50 CU FT
  • RESONATING PROJECTOR AIR HORN TYPE
  • 16.5 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING, HAZARDOUS LOCATION APPLICATION
  • PIPE MOUNTING
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 114 DB AT 100 FT SOUND INTENSITY
  • 311 HZ OUTPUT FREQUENCY
  • 1/2 INCH NPT CONDUIT TAPPING SIZE
  • DIE-CAST ALUMINUM PROJECTOR MATERIAL
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • AIR CONSUMPTION 0.50 CU FT
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number K-1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details