Det-Tronics FlexSonic™ Acoustic Leak Detector

Description
The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring nuisance ultrasonic sources. A high-fidelity microphone continuously monitors for the distinct ultrasound emitted by pressurized gas leaks across the widest spectrum of frequencies. This industrial-quality detector provides another layer of protection in the harshest environments, detecting leaks instantly under virtually all conditions. Place where it is needed, with no need to desensitize. For revolutionary protection in real-world environments, the FlexSonic detector is the proven choice. Functional Detects leaks instantly in the harshest weather and environmental conditions Rugged construction for harsh outdoor applications Long-range response Gas leak detection without contact Stand- alone capability from the ATX10 Transmitter 4-20 mA output combined with HART Integrated Acoustic Integrity Check (AIC) Can detect small gas leaks below 10 bar, 145 psi Extensive data logging with removable storage that records the acoustic spectrum Flexible Functions with all gas types Ideally suited for open or highly ventilated areas Adjustable detection range Single detector can cover a large area Reliable Globally approved and Certified SIL 2 Capable for all gas types Explosion-proof 316 stainless steel housing Superior false alarm discrimination Minimum maintenance required No routine calibration required Not affected by poisoning Fail-safe operation
Description
The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring nuisance ultrasonic sources. A high-fidelity microphone continuously monitors for the distinct ultrasound emitted by pressurized gas leaks across the widest spectrum of frequencies. This industrial-quality detector provides another layer of protection in the harshest environments, detecting leaks instantly under virtually all conditions. Place where it is needed, with no need to desensitize. For revolutionary protection in real-world environments, the FlexSonic detector is the proven choice. Functional Detects leaks instantly in the harshest weather and environmental conditions Rugged construction for harsh outdoor applications Long-range response Gas leak detection without contact Stand- alone capability from the ATX10 Transmitter 4-20 mA output combined with HART Integrated Acoustic Integrity Check (AIC) Can detect small gas leaks below 10 bar, 145 psi Extensive data logging with removable storage that records the acoustic spectrum Flexible Functions with all gas types Ideally suited for open or highly ventilated areas Adjustable detection range Single detector can cover a large area Reliable Globally approved and Certified SIL 2 Capable for all gas types Explosion-proof 316 stainless steel housing Superior false alarm discrimination Minimum maintenance required No routine calibration required Not affected by poisoning Fail-safe operation

Suppliers

Company
Product
Description
Supplier Links
FlexSonic™ Acoustic Leak Detector -  - Det-Tronics
Minneapolis, MN, USA
FlexSonic™ Acoustic Leak Detector
FlexSonic™ Acoustic Leak Detector
The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring nuisance ultrasonic sources. A high-fidelity microphone continuously monitors for the distinct ultrasound emitted by pressurized gas leaks across the widest spectrum of frequencies. This industrial-quality detector provides another layer of protection in the harshest environments, detecting leaks instantly under virtually all conditions. Place where it is needed, with no need to desensitize. For revolutionary protection in real-world environments, the FlexSonic detector is the proven choice. Functional Detects leaks instantly in the harshest weather and environmental conditions Rugged construction for harsh outdoor applications Long-range response Gas leak detection without contact Stand- alone capability from the ATX10 Transmitter 4-20 mA output combined with HART Integrated Acoustic Integrity Check (AIC) Can detect small gas leaks below 10 bar, 145 psi Extensive data logging with removable storage that records the acoustic spectrum Flexible Functions with all gas types Ideally suited for open or highly ventilated areas Adjustable detection range Single detector can cover a large area Reliable Globally approved and Certified SIL 2 Capable for all gas types Explosion-proof 316 stainless steel housing Superior false alarm discrimination Minimum maintenance required No routine calibration required Not affected by poisoning Fail-safe operation

The FlexSonic Acoustic Gas Leak Detector hears gas leaks that others don’t – the instant they occur. It is the first non-contact gas leak detector of its kind that recognizes unique sound “fingerprints,” analyzing 24 discrete ultrasonic bands, while ignoring nuisance ultrasonic sources. A high-fidelity microphone continuously monitors for the distinct ultrasound emitted by pressurized gas leaks across the widest spectrum of frequencies.
This industrial-quality detector provides another layer of protection in the harshest environments, detecting leaks instantly under virtually all conditions. Place where it is needed, with no need to desensitize. For revolutionary protection in real-world environments, the FlexSonic detector is the proven choice.

Functional

  • Detects leaks instantly in the harshest weather and environmental conditions
  • Rugged construction for harsh outdoor applications
  • Long-range response
  • Gas leak detection without contact
  • Stand- alone capability from the ATX10 Transmitter
  • 4-20 mA output combined with HART
  • Integrated Acoustic Integrity Check (AIC)
  • Can detect small gas leaks below 10 bar, 145 psi
  • Extensive data logging with removable storage that records the acoustic spectrum

Flexible

  • Functions with all gas types
  • Ideally suited for open or highly ventilated areas
  • Adjustable detection range
  • Single detector can cover a large area

Reliable

  • Globally approved and Certified SIL 2 Capable for all gas types
  • Explosion-proof 316 stainless steel housing
  • Superior false alarm discrimination
  • Minimum maintenance required
  • No routine calibration required
  • Not affected by poisoning
  • Fail-safe operation
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Leak Testing Equipment
Product Name FlexSonic™ Acoustic Leak Detector
Leak Test Method Ultrasonic Leak Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Leak Detection Kit - LEAKTRACKER - HydraCheck Inc.
Specs
Leak Test Method UV LED Used For Detection
View Details
Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
C15 Component Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Output Options Analog Voltage
Local Interface Digital Front Panel (optional feature)
Computer Interface Options Serial Interface
View Details
Cygnus Hatch Sure for Ships -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
Output Options Frequency or Modulated Frequency Output
Operating Temp -4 to 122 F (-20 to 50 C)
View Details