United Technologies Corporation Siren EWS-V7

Description
SINGLE PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
SINGLE PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren EWS-V7
SINGLE PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • SINGLE PHASE MOTOR DRIVEN TYPE
  • 20 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 124 DB AT 100 FT SOUND INTENSITY
  • 460/920 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V7
Product Name Siren
Frequency 460 to 920 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 120V AC Metal Horn - 855HM-CGMA10DL4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Sounder Beacons - 2647907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details