Federal Signal Corporation - Industrial Signaling and Systems Model A General Alarm Sirens A-120

Description
Available with 120VAC/DC DC universal motor Rugged, durable and corrosion resistant Maintenance-free Produces 103 dBa @ 10' (113 dBa @ 1m) Type 3R enclosure UL and cUL Features Model A is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a high maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1918, Model A is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model A drives a ported aluminum rotor within the specially designed stator to produce a unique sound. A small internal fan cools the motor during operation. The duty cycle is five minutes on/five minutes off. Model A’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote Datasheet
Description
Available with 120VAC/DC DC universal motor Rugged, durable and corrosion resistant Maintenance-free Produces 103 dBa @ 10' (113 dBa @ 1m) Type 3R enclosure UL and cUL Features Model A is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a high maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1918, Model A is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model A drives a ported aluminum rotor within the specially designed stator to produce a unique sound. A small internal fan cools the motor during operation. The duty cycle is five minutes on/five minutes off. Model A’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model A General Alarm Sirens - A-120 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
Model A General Alarm Sirens
A-120
Model A General Alarm Sirens A-120
Available with 120VAC/DC DC universal motor Rugged, durable and corrosion resistant Maintenance-free Produces 103 dBa @ 10' (113 dBa @ 1m) Type 3R enclosure UL and cUL Features Model A is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a high maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1918, Model A is still used today in many rugged and extreme environments and applications. The fractional horsepower motor on Model A drives a ported aluminum rotor within the specially designed stator to produce a unique sound. A small internal fan cools the motor during operation. The duty cycle is five minutes on/five minutes off. Model A’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance . The swivel mount bracket accommodates wall and surface mount installations.
  • Available with 120VAC/DC
  • DC universal motor
  • Rugged, durable and corrosion resistant
  • Maintenance-free
  • Produces 103 dBa @ 10' (113 dBa @ 1m)
  • Type 3R enclosure
  • UL and cUL

Features

Model A is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for industrial applications. It has a high maximum pitch which provides excellent contrast to industrial ambient noise. Introduced in 1918, Model A is still used today in many rugged and extreme environments and applications.

The fractional horsepower motor on Model A drives a ported aluminum rotor within the specially designed stator to produce a unique sound. A small internal fan cools the motor during operation. The duty cycle is five minutes on/five minutes off.

Model A’s metal housing is sealed with red powder coat for an attractive appearance and superior corrosion-resistance. The swivel mount bracket accommodates wall and surface mount installations.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number A-120
Product Name Model A General Alarm Sirens
Alarm Type Siren
Mounting Surface,Wall
Agency Approvals UL; ULC; UL,cUL
Sound Level 113 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details