United Technologies Corporation Siren EWS-V7-3

Description
3 PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
3 PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PHASE MOTOR DRIVEN TYPE 20 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 124 DB AT 100 FT SOUND INTENSITY 460/920 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • 3 PHASE MOTOR DRIVEN TYPE
  • 20 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 124 DB AT 100 FT SOUND INTENSITY
  • 460/920 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V7-3
Product Name Siren
Frequency 460 to 920 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DB7 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details