United Technologies Corporation Siren EWS-V4

Description
SINGLE PHASE MOTOR DRIVEN TYPE 10 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 115 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
SINGLE PHASE MOTOR DRIVEN TYPE 10 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 115 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren EWS-V4
SINGLE PHASE MOTOR DRIVEN TYPE 10 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 115 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • SINGLE PHASE MOTOR DRIVEN TYPE
  • 10 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 115 DB AT 100 FT SOUND INTENSITY
  • 460 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V4
Product Name Siren
Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Recordable Horn with Beacon,Frame C - 855H-RC45C3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
Model L General Alarm Sirens - L-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Electronic Sounders - 1974614 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details