United Technologies Corporation Siren EWS-V3-3

Description
3 PHASE MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
3 PHASE MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 PHASE MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • 3 PHASE MOTOR DRIVEN TYPE
  • 7.5 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 112 DB AT 100 FT SOUND INTENSITY
  • 460 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V3-3
Product Name Siren
Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Smoke Alarms - 1235779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details