United Technologies Corporation Siren EWS-V10

Description
BATTERY POWERED MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet
Description
BATTERY POWERED MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Siren EWS-V10
BATTERY POWERED MOTOR DRIVEN TYPE 7.5 HP POWER RATING CAST ALUMINUM HOUSING MATERIAL NON CORROSIVE 112 DB AT 100 FT SOUND INTENSITY 460 HZ OUTPUT FREQUENCY EDWARDS. BRAND
  • BATTERY POWERED MOTOR DRIVEN TYPE
  • 7.5 HP POWER RATING
  • CAST ALUMINUM HOUSING MATERIAL
  • NON CORROSIVE
  • 112 DB AT 100 FT SOUND INTENSITY
  • 460 HZ OUTPUT FREQUENCY
  • EDWARDS. BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number EWS-V10
Product Name Siren
Frequency 460 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 2647952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Hazardous Location Metal Horn 240V AC - 855XM-HGMA20D - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details