United Technologies Corporation Strobe/Flashing Light Unit EGCF-HDVMH

Description
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 95/115/150/177 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 95/115/150/177 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - EGCF-HDVMH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
EGCF-HDVMH
Strobe/Flashing Light Unit EGCF-HDVMH
STROBE LIGHT TYPE POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL 6.8 INCH DIA X 1.6 INCH D SIZE UL 1971, UL 1638, FCC, CE APPROVAL 16 TO 33 VDC OPERATING VOLTAGE INDOOR APPLICATION CEILING/4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE CLEAR LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 95/115/150/177 CD LIGHT INTENSITY OPERATING TEMPERATURE RATING 32 TO 120 DEG F GENESIS MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
  • 6.8 INCH DIA X 1.6 INCH D SIZE
  • UL 1971, UL 1638, FCC, CE APPROVAL
  • 16 TO 33 VDC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • CEILING/4 INCH SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • CLEAR LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 95/115/150/177 CD LIGHT INTENSITY
  • OPERATING TEMPERATURE RATING 32 TO 120 DEG F
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number EGCF-HDVMH
Product Name Strobe/Flashing Light Unit
Mounting Ceiling Mounted
Agency Approvals UL; FCC
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024M-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 2205001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Blue; Blue
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details