United Technologies CorporationStrobe/Flashing Light UnitEGC-HDVMH
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
95/115/150/177 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
95/115/150/177 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL
STROBE LIGHT TYPE
POLYCARBONATE LENS, TEXTURED HOUSING MATERIAL
6.8 INCH DIA X 1.6 INCH D SIZE
UL 1971, UL 1638, FCC, CE APPROVAL
16 TO 33 VDC OPERATING VOLTAGE
INDOOR APPLICATION
CEILING/4 INCH SQUARE BOX MOUNTING
XENON LAMP TYPE
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
95/115/150/177 CD LIGHT INTENSITY
OPERATING TEMPERATURE RATING 32 TO 120 DEG F
GENESIS MODEL