United Technologies CorporationStrobe/Flashing Light UnitEG1F-VM
Description
STROBE LIGHT TYPE
2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
UL, ULC, CE APPROVAL
24 VDC OPERATING VOLTAGE
WALL MOUNTING
XENON LAMP TYPE
0.311 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
15/30/75/110 CD LIGHT INTENSITY
HOUSING COLOR WHITE
TEMPERATURE RATING 32 TO 120 DEG F
LEGEND FIRE
GENESIS MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
UL, ULC, CE APPROVAL
24 VDC OPERATING VOLTAGE
WALL MOUNTING
XENON LAMP TYPE
0.311 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
15/30/75/110 CD LIGHT INTENSITY
HOUSING COLOR WHITE
TEMPERATURE RATING 32 TO 120 DEG F
LEGEND FIRE
GENESIS MODEL
STROBE LIGHT TYPE
2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
UL, ULC, CE APPROVAL
24 VDC OPERATING VOLTAGE
WALL MOUNTING
XENON LAMP TYPE
0.311 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
15/30/75/110 CD LIGHT INTENSITY
HOUSING COLOR WHITE
TEMPERATURE RATING 32 TO 120 DEG F
LEGEND FIRE
GENESIS MODEL
STROBE LIGHT TYPE
2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE
UL, ULC, CE APPROVAL
24 VDC OPERATING VOLTAGE
WALL MOUNTING
XENON LAMP TYPE
0.311 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
99 DB AT 1 M/89 DB AT 10 FT SOUND INTENSITY
15/30/75/110 CD LIGHT INTENSITY
HOUSING COLOR WHITE
TEMPERATURE RATING 32 TO 120 DEG F
LEGEND FIRE
GENESIS MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
EG1F-VM
Product Name
Strobe/Flashing Light Unit
Mounting
Wall Mount
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems