United Technologies Corporation Horn EG1-HD

Description
WHITE COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.036 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR WHITE CURRENT RATING 0.036 AMPERE AT 24 VDC (HIGH DECIBEL), 0.027 AMPERE AT 24 VDC (LOW DECIBEL), 0.069 AMPERE AT 24 V (HIGH DECIBEL), 0.052 AMPERE AT 24 V (LOW DECIBEL) OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTE GENESIS MODEL
Datasheet
Description
WHITE COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.036 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR WHITE CURRENT RATING 0.036 AMPERE AT 24 VDC (HIGH DECIBEL), 0.027 AMPERE AT 24 VDC (LOW DECIBEL), 0.069 AMPERE AT 24 V (HIGH DECIBEL), 0.052 AMPERE AT 24 V (LOW DECIBEL) OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTE GENESIS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WHITE COLOR UL, ULC, CE APPROVAL 24 VDC VOLTAGE RATING WALL MOUNTING 0.036 AMPERE CURRENT RATING 84.4 DB AT 10 FT SOUND INTENSITY COLOR WHITE CURRENT RATING 0.036 AMPERE AT 24 VDC (HIGH DECIBEL), 0.027 AMPERE AT 24 VDC (LOW DECIBEL), 0.069 AMPERE AT 24 V (HIGH DECIBEL), 0.052 AMPERE AT 24 V (LOW DECIBEL) OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C) SOUND INTE GENESIS MODEL
  • WHITE COLOR
  • UL, ULC, CE APPROVAL
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • 0.036 AMPERE CURRENT RATING
  • 84.4 DB AT 10 FT SOUND INTENSITY
  • COLOR WHITE
  • CURRENT RATING 0.036 AMPERE AT 24 VDC (HIGH DECIBEL), 0.027 AMPERE AT 24 VDC (LOW DECIBEL), 0.069 AMPERE AT 24 V (HIGH DECIBEL), 0.052 AMPERE AT 24 V (LOW DECIBEL)
  • OPERATING TEMPERATURE 32 DEG F TO 120 DEG F (0 DEG C TO 49 DEG C)
  • SOUND INTE
  • GENESIS MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number EG1-HD
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

52 Resonating Horns - 52-024-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details