United Technologies Corporation Fire Alarm Panel E-FSC302G

Description
3-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (3) CLASS (B) INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
Datasheet
Description
3-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (3) CLASS (B) INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Panel - E-FSC302G - United Technologies Corporation
Farmington, CT, USA
Fire Alarm Panel
E-FSC302G
Fire Alarm Panel E-FSC302G
3-ZONE CONTROL TYPE 14-15/64 INCH W X 19-1/2 INCH H SIZE 1 AMPERE AT 30 VDC CONTACT RATING UL, ULC APPROVAL SURFACE/SEMI FLUSH MOUNTING GRAY BODY FINISH (2) CLASS B SIGNAL CONTACT TYPE 2 AMPERE SIGNAL CURRENT PER CONTACT 3.5 AMPERE SIGNAL CURRENT PER PANEL (3) CLASS (B) INITIATING CONTACT TYPE OPERATING TEMPERATURE 32 TO 120 DEG F APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES E-FSC MODEL
  • 3-ZONE CONTROL TYPE
  • 14-15/64 INCH W X 19-1/2 INCH H SIZE
  • 1 AMPERE AT 30 VDC CONTACT RATING
  • UL, ULC APPROVAL
  • SURFACE/SEMI FLUSH MOUNTING
  • GRAY BODY FINISH
  • (2) CLASS B SIGNAL CONTACT TYPE
  • 2 AMPERE SIGNAL CURRENT PER CONTACT
  • 3.5 AMPERE SIGNAL CURRENT PER PANEL
  • (3) CLASS (B) INITIATING CONTACT TYPE
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • APPLICATION ALARM WITH OR WITHOUT SMOKE DETECTOR VERIFICATION INCLUDING DISCRIMINATION OF CONTACT DEVICES
  • E-FSC MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Control Panels
Product Number E-FSC302G
Product Name Fire Alarm Panel
Panel Type Fire Alarm
Agency Approvals UL; ULC
Length 19.5 inch (495 mm)
Width 14.23 inch (362 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details