United Technologies Corporation Horn CA-4

Description
AIR HORN TYPE 11.25 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
Datasheet
Description
AIR HORN TYPE 11.25 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn CA-4
AIR HORN TYPE 11.25 INCH L SIZE INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION BRACKET, PIPE MOUNTING CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL 104 DB AT 100 FT SOUND INTENSITY 745 HZ OUTPUT FREQUENCY 1/2 INCH NPT CONDUIT TAPPING SIZE DIAPHRAGM MATERIAL STAINLESS STEEL CA MODEL
  • AIR HORN TYPE
  • 11.25 INCH L SIZE
  • INDOOR/OUTDOOR, INDUSTRIAL, MINE, REFINERY, SIGNALING APPLICATION
  • BRACKET, PIPE MOUNTING
  • CORROSION RESISTANT CAST BRONZE HOUSING MATERIAL
  • 104 DB AT 100 FT SOUND INTENSITY
  • 745 HZ OUTPUT FREQUENCY
  • 1/2 INCH NPT CONDUIT TAPPING SIZE
  • DIAPHRAGM MATERIAL STAINLESS STEEL
  • CA MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number CA-4
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details