United Technologies Corporation Horn B-KM-8130-N5

Description
SINGLE PROJECTOR HORN TYPE 6-1/4 INCH W X 9-3/4 INCH D SIZE GRAY COLOR UL APPROVAL HAZARDOUS LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I GROUP A AND B DIV 2, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE 0.45 AMPERE CURRENT RATING 54 VA POWER RATING ELECTROSTATIC HEAT FLOWED EPOXY FINISHED CAST ALUMINUM HOUSING MATERIAL 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL COIL RESISTANCE 24 OHM DIAPHRAGM MATERIAL SPRING STEEL DIAPHRAGM SIZE 5 INCH PROJECTOR SIZE 5-1/2 INCH INTERMITTENT DUTY CYCLE 5 MINUTES ON/OFF B93 MODEL
Datasheet
Description
SINGLE PROJECTOR HORN TYPE 6-1/4 INCH W X 9-3/4 INCH D SIZE GRAY COLOR UL APPROVAL HAZARDOUS LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I GROUP A AND B DIV 2, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE 0.45 AMPERE CURRENT RATING 54 VA POWER RATING ELECTROSTATIC HEAT FLOWED EPOXY FINISHED CAST ALUMINUM HOUSING MATERIAL 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL COIL RESISTANCE 24 OHM DIAPHRAGM MATERIAL SPRING STEEL DIAPHRAGM SIZE 5 INCH PROJECTOR SIZE 5-1/2 INCH INTERMITTENT DUTY CYCLE 5 MINUTES ON/OFF B93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR HORN TYPE 6-1/4 INCH W X 9-3/4 INCH D SIZE GRAY COLOR UL APPROVAL HAZARDOUS LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I GROUP A AND B DIV 2, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE 0.45 AMPERE CURRENT RATING 54 VA POWER RATING ELECTROSTATIC HEAT FLOWED EPOXY FINISHED CAST ALUMINUM HOUSING MATERIAL 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL COIL RESISTANCE 24 OHM DIAPHRAGM MATERIAL SPRING STEEL DIAPHRAGM SIZE 5 INCH PROJECTOR SIZE 5-1/2 INCH INTERMITTENT DUTY CYCLE 5 MINUTES ON/OFF B93 MODEL
  • SINGLE PROJECTOR HORN TYPE
  • 6-1/4 INCH W X 9-3/4 INCH D SIZE
  • GRAY COLOR
  • UL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I GROUP A AND B DIV 2, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • 0.45 AMPERE CURRENT RATING
  • 54 VA POWER RATING
  • ELECTROSTATIC HEAT FLOWED EPOXY FINISHED CAST ALUMINUM HOUSING MATERIAL
  • 115 DB AT 1 M, 105 DB AT 10 FT SOUND INTENSITY
  • 1/2 INCH CONDUIT TAPPING SIZE
  • SEAMLESS STEEL PROJECTOR MATERIAL
  • COIL RESISTANCE 24 OHM
  • DIAPHRAGM MATERIAL SPRING STEEL
  • DIAPHRAGM SIZE 5 INCH
  • PROJECTOR SIZE 5-1/2 INCH
  • INTERMITTENT DUTY CYCLE 5 MINUTES ON/OFF
  • B93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-KM-8130-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details