United Technologies Corporation Horn B-KHP-8010-N5

Description
REMOTE PHONE HORN TYPE 6-3/8 INCH W X 4-3/4 INCH D X 7-25/32 INCH H SIZE UL 2017 APPROVAL WAREHOUSES, GARAGES, CAR LOTS, GAS STATION, TAXI STAND, CONSTRUCTION SITE, INDOOR APPLICATION 10 TO 250 VAC AT 10 TO 70 HZ, 10 TO 150 VDC VOLTAGE RATING POLYCARBONATE HOUSING MATERIAL 114 DB AT 1 M, 104 DB AT 10 FT SOUND INTENSITY 60 HZ OUTPUT FREQUENCY POWER CORD SIZE 6 FT B93 MODEL
Datasheet
Description
REMOTE PHONE HORN TYPE 6-3/8 INCH W X 4-3/4 INCH D X 7-25/32 INCH H SIZE UL 2017 APPROVAL WAREHOUSES, GARAGES, CAR LOTS, GAS STATION, TAXI STAND, CONSTRUCTION SITE, INDOOR APPLICATION 10 TO 250 VAC AT 10 TO 70 HZ, 10 TO 150 VDC VOLTAGE RATING POLYCARBONATE HOUSING MATERIAL 114 DB AT 1 M, 104 DB AT 10 FT SOUND INTENSITY 60 HZ OUTPUT FREQUENCY POWER CORD SIZE 6 FT B93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REMOTE PHONE HORN TYPE 6-3/8 INCH W X 4-3/4 INCH D X 7-25/32 INCH H SIZE UL 2017 APPROVAL WAREHOUSES, GARAGES, CAR LOTS, GAS STATION, TAXI STAND, CONSTRUCTION SITE, INDOOR APPLICATION 10 TO 250 VAC AT 10 TO 70 HZ, 10 TO 150 VDC VOLTAGE RATING POLYCARBONATE HOUSING MATERIAL 114 DB AT 1 M, 104 DB AT 10 FT SOUND INTENSITY 60 HZ OUTPUT FREQUENCY POWER CORD SIZE 6 FT B93 MODEL
  • REMOTE PHONE HORN TYPE
  • 6-3/8 INCH W X 4-3/4 INCH D X 7-25/32 INCH H SIZE
  • UL 2017 APPROVAL
  • WAREHOUSES, GARAGES, CAR LOTS, GAS STATION, TAXI STAND, CONSTRUCTION SITE, INDOOR APPLICATION
  • 10 TO 250 VAC AT 10 TO 70 HZ, 10 TO 150 VDC VOLTAGE RATING
  • POLYCARBONATE HOUSING MATERIAL
  • 114 DB AT 1 M, 104 DB AT 10 FT SOUND INTENSITY
  • 60 HZ OUTPUT FREQUENCY
  • POWER CORD SIZE 6 FT
  • B93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-KHP-8010-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horns - LSH-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details