United Technologies Corporation Strobe/Flashing Light Unit B-KHD-1000-PP

Description
STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 3-9/64 INCH W X 3-7/16 INCH D X 5-29/32 INCH H SIZE FCC APPROVAL 85 TO 115 VAC OPERATING VOLTAGE INDOOR APPLICATION XENON LAMP TYPE WHITE LENS COLOR RINGING FREQUENCY 16 TO 70 HZ B93 MODEL
Datasheet
Description
STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 3-9/64 INCH W X 3-7/16 INCH D X 5-29/32 INCH H SIZE FCC APPROVAL 85 TO 115 VAC OPERATING VOLTAGE INDOOR APPLICATION XENON LAMP TYPE WHITE LENS COLOR RINGING FREQUENCY 16 TO 70 HZ B93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - B-KHD-1000-PP - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
B-KHD-1000-PP
Strobe/Flashing Light Unit B-KHD-1000-PP
STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 3-9/64 INCH W X 3-7/16 INCH D X 5-29/32 INCH H SIZE FCC APPROVAL 85 TO 115 VAC OPERATING VOLTAGE INDOOR APPLICATION XENON LAMP TYPE WHITE LENS COLOR RINGING FREQUENCY 16 TO 70 HZ B93 MODEL
  • STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 3-9/64 INCH W X 3-7/16 INCH D X 5-29/32 INCH H SIZE
  • FCC APPROVAL
  • 85 TO 115 VAC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • XENON LAMP TYPE
  • WHITE LENS COLOR
  • RINGING FREQUENCY 16 TO 70 HZ
  • B93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number B-KHD-1000-PP
Product Name Strobe/Flashing Light Unit
Agency Approvals FCC
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 2222471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Red; Red
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24DDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details