United Technologies Corporation Buzzer B-8698-P1

Description
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 125 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 103 OHM GASKET MATERIAL NEOPRENE POWER RATING 25 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
Datasheet
Description
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 125 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 103 OHM GASKET MATERIAL NEOPRENE POWER RATING 25 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIATURE BUZZER TYPE 6-3/8 INCH DIA X 3 INCH H SIZE GRAY FINISH ROUND SHAPE UL APPROVAL 125 VDC OPERATING VOLTAGE CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE DIE-CAST ALUMINUM HOUSING MATERIAL LUG TERMINAL TYPE 0.2 AMPERE OPERATING CURRENT 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY VIBRATING ARMATURE OPERATING PRINCIPLE DC COIL RESISTANCE 103 OHM GASKET MATERIAL NEOPRENE POWER RATING 25 VA COVER MATERIAL HEAVY GAUGE STEEL B-8698 MODEL
  • MINIATURE BUZZER TYPE
  • 6-3/8 INCH DIA X 3 INCH H SIZE
  • GRAY FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 125 VDC OPERATING VOLTAGE
  • CONSTRUCTION SITE, GENERAL ALARM, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • LUG TERMINAL TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • VIBRATING ARMATURE OPERATING PRINCIPLE
  • DC COIL RESISTANCE 103 OHM
  • GASKET MATERIAL NEOPRENE
  • POWER RATING 25 VA
  • COVER MATERIAL HEAVY GAUGE STEEL
  • B-8698 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number B-8698-P1
Product Name Buzzer
Shape Round
Terminations Lug
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 457033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
View Details
Alarms, Buzzers, and Sirens - Z2746-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers