United Technologies Corporation Horn B-8526-G1

Description
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 1.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8526 MODEL
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 1.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8526 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR VIBRATING HORN TYPE 9-1/2 INCH D X 6-3/8 INCH H SIZE UL APPROVAL ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION 24 VDC VOLTAGE RATING WALL MOUNTING NEMA 4X ENCLOSURE 1 AMPERE CURRENT RATING 24 VA POWER RATING EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL 105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY 1/2 INCH CONDUIT TAPPING SIZE SEAMLESS STEEL PROJECTOR MATERIAL CONTACT MATERIAL TUNGSTEN DC COIL RESISTANCE 1.5 OHM PROJECTOR SIZE 7 INCH WITH CAST ALUMINUM THREADED RING B-8526 MODEL
  • SINGLE PROJECTOR VIBRATING HORN TYPE
  • 9-1/2 INCH D X 6-3/8 INCH H SIZE
  • UL APPROVAL
  • ALARM, LUMBER YARD, PAGING, PAPER MILL, SCHEDULING, SHIPPING DOCK, TEXTILE MILL, TIMING APPLICATION
  • 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • NEMA 4X ENCLOSURE
  • 1 AMPERE CURRENT RATING
  • 24 VA POWER RATING
  • EPOXY FINISHED DIE-CAST ALUMINUM HOUSING MATERIAL
  • 105 DB AT 1 M, 95 DB AT 10 FT SOUND INTENSITY
  • 1/2 INCH CONDUIT TAPPING SIZE
  • SEAMLESS STEEL PROJECTOR MATERIAL
  • CONTACT MATERIAL TUNGSTEN
  • DC COIL RESISTANCE 1.5 OHM
  • PROJECTOR SIZE 7 INCH
  • WITH CAST ALUMINUM THREADED RING
  • B-8526 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number B-8526-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details