United Technologies Corporation Stack Light Module 99BB-E1

Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE 12 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL ABS PLASTIC LAMP LIFE 3000 HR MOUNTING MAGNETIC/VELCRO LENS TYPE FRESNEL 99B MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE 12 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL ABS PLASTIC LAMP LIFE 3000 HR MOUNTING MAGNETIC/VELCRO LENS TYPE FRESNEL 99B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 99BB-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
99BB-E1
Stack Light Module 99BB-E1
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE 12 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL ABS PLASTIC LAMP LIFE 3000 HR MOUNTING MAGNETIC/VELCRO LENS TYPE FRESNEL 99B MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.5 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL ABS PLASTIC
  • LAMP LIFE 3000 HR
  • MOUNTING MAGNETIC/VELCRO
  • LENS TYPE FRESNEL
  • 99B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 99BB-E1
Product Name Stack Light Module
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details